Winters Instruments Pressure gauge Winters PFQ2433 PFQ2433

Description
Winters PFQ2433 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2433 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2433 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2433 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2433 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2433 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2433 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2433
Pressure gauge Winters PFQ2433
Winters PFQ2433 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2433 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2433 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2433 glycerin filled pressure gauge from Winters operates in a pressure range 30/0/300 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2433 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2433 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2433
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Vacuum Transducer, Cold Cathode-MicroPirani, Display, NW25 ISO-KF, RS232, 3 Relays Model: 972B-21034 - 972B-21034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Pressure gauge - OH-8-GN - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
View Details