Winters Instruments Pressure gauge Winters PEM1299 Winters PEM1299

Description
Winters PEM1299 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1299 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1299 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1299 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1299 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1299 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1299 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1299
Pressure gauge Winters PEM1299
Winters PEM1299 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1299 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1299 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1299 - Economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1299 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1299 with 1/8" NPT male connection (lower mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1299
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-30
Specs
Type Gauge
Display Analog
Scale Units Inches of Hg
View Details
Pressure Gauges - 2031645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-E-RG - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details