WIKA Instrument, LP Pressure gauge WIKA 233.53 - 9833638 9833638

Description
WIKA pressure gauge 233.53 - 9833638 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833638 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833638 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet
Description
WIKA pressure gauge 233.53 - 9833638 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833638 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833638 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 233.53 - 9833638 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 233.53 - 9833638
Pressure gauge WIKA 233.53 - 9833638
WIKA pressure gauge 233.53 - 9833638 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833638 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833638 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

WIKA pressure gauge 233.53 - 9833638 operates in a pressure range from -14.5-30 psi. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. Pressure gauge 233.53 - 9833638 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833638 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 233.53 - 9833638
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 2022986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Dial Size 1.57 inch (40 mm)
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Vacuum Gauge, Micro-Ion ATM, Display, NW25 ISO-KF, Analog Model: 390411-0-YE-T - 390411-0-YE-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Graphics LCD
View Details