WIKA Instrument, LP Pressure gauge WIKA 111.10 - 4253221 4253221

Description
WIKA 111.10 - 4253221 direct pressure gauge from WIKA operates in a pressure range 0-2000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253221 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet
Description
WIKA 111.10 - 4253221 direct pressure gauge from WIKA operates in a pressure range 0-2000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253221 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge WIKA 111.10 - 4253221 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge WIKA 111.10 - 4253221
Pressure gauge WIKA 111.10 - 4253221
WIKA 111.10 - 4253221 direct pressure gauge from WIKA operates in a pressure range 0-2000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253221 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

WIKA 111.10 - 4253221 direct pressure gauge from WIKA operates in a pressure range 0-2000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253221 has a nominal size of 2.5 in.. It stands out by its reliability and economic efficiency. The pressure gauge 111.10 - 4253221 with 1/4" NPT male connection (lower mount) is perfect for gaseous or liquid media that are not highly viscous or crystallising, such as in pneumatic and hydraulic applications or heating and air-conditioning systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge WIKA 111.10 - 4253221
Dial Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure gauge - MA-50-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details