Winters Instruments Pressure gauge Winters PEM1401 Winters PEM1401

Description
Winters PEM1401 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1401 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1401 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1401 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1401 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1401 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1401 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1401
Pressure gauge Winters PEM1401
Winters PEM1401 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1401 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1401 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1401 - Economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1401 has a nominal size of 1.5 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1401 with 1/8" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1401
Connection Size 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details