Winters Instruments Pressure gauge Winters PEM1411LF PEM1411LF

Description
Winters PEM1411LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1411LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1411LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1411LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1411LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1411LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1411LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1411LF
Pressure gauge Winters PEM1411LF
Winters PEM1411LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1411LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1411LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1411LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-300 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1411LF has a nominal size of 2 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM1411LF with 1/4" NPT male connection (back mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1411LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 937B, US Region Model: 937B-US-NANANA-NA - 937B-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
View Details
Flanged pressure gauge - FMA-50-2,5-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0-60
Specs
Type Gauge
Display Analog
Scale Units Inches of Hg
View Details