Winters Instruments Pressure gauge Winters PEM155LF PEM155LF

Description
Winters PEM155LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM155LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM155LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose
Datasheet
Description
Winters PEM155LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM155LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM155LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM155LF -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM155LF
Pressure gauge Winters PEM155LF
Winters PEM155LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM155LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM155LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose

Winters PEM155LF - Lead free economy pressure gauge from Winters operates in a pressure range 30”/0/100 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM155LF has a nominal size of 2.5 inches. The gauge features a bourdon tube which is lead free phosphor bronze, NSF-61-372 certified. The pressure gauge PEM155LF with 1/4" NPT male connection (lower mount) is perfect for potable water systems, suitable for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM155LF
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 - 925-21024 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 1.0 x 10-5 to 760 Torr
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Pressure gauge - OH-22-GE - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details