Winters Instruments Pressure gauge Winters PFQ2412 PFQ2412

Description
Winters PFQ2412 glycerin filled pressure gauge from Winters operates in a pressure range 0-160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2412 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2412 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2412 glycerin filled pressure gauge from Winters operates in a pressure range 0-160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2412 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2412 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2412 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2412
Pressure gauge Winters PFQ2412
Winters PFQ2412 glycerin filled pressure gauge from Winters operates in a pressure range 0-160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2412 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2412 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2412 glycerin filled pressure gauge from Winters operates in a pressure range 0-160 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2412 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2412 with 1/8" NPT male connection (bottom mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2412
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Display Analog
Working Pressure Range 6000 psi (4223 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details