Winters Instruments Pressure gauge Winters PEM1403 Winters PEM1403

Description
Winters PEM1403 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1403 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1403 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet
Description
Winters PEM1403 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1403 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1403 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PEM1403 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PEM1403
Pressure gauge Winters PEM1403
Winters PEM1403 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1403 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1403 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Winters PEM1403 - Economy pressure gauge from Winters operates in a pressure range 0-30 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1403 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze. The pressure gauge PEM1403 with 1/4" NPT male connection (back mount) is perfect for non-clogging and non-corroding media. Ideal for commercial and industrial applications in both test measurement and general purpose installations.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PEM1403
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Gauge 0 To 160 Psig, Glycerin-Filled1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details