The type 233.53 - 9833646 pressure gauge from WIKA operates in a vacuum range of -30-0 in.Hg (-14.5-0 psi). The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The WIKA pressure gauge 233.53 - 9833646 has a nominal size of 2.5 in.. It is distinguished by its excellent load cycle stability and shock resistance. The pressure gauge 233.53 - 9833646 with 1/4" NPT stainless steel connection (lower mount) is ideally suited for gaseous and liquid aggressive media in the following process industries: chemical, petro-chemical, power stations, mining, onshore/offshore, and environmental technology.
| Automation24, Inc. | |
|---|---|
| Product Category | Vacuum Gauges and Instruments |
| Product Name | Pressure gauge WIKA 233.53 - 9833646 |
| Operating Temperature | -4 to 140 F (-20 to 60 C) |