Winters Instruments Pressure gauge Winters PFQ2443 PFQ2443

Description
Winters PFQ2443 glycerin filled pressure gauge from Winters operates in a pressure range 0-1000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2443 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2443 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet
Description
Winters PFQ2443 glycerin filled pressure gauge from Winters operates in a pressure range 0-1000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2443 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2443 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge Winters PFQ2443 -  - Automation24, Inc.
King of Prussia, PA, United States
Pressure gauge Winters PFQ2443
Pressure gauge Winters PFQ2443
Winters PFQ2443 glycerin filled pressure gauge from Winters operates in a pressure range 0-1000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2443 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2443 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Winters PFQ2443 glycerin filled pressure gauge from Winters operates in a pressure range 0-1000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2443 has a nominal size of 2 inches. The gauge features a bourdon tube which is phosphor bronze C or coil shaped. The pressure gauge PFQ2443 with 1/8" NPT male connection (rear mount) is ideal for pumps, compressors, hydraulic presses, machinery, pneumatic equipment and motors in harsh environments. Used where harmful vibration and pulsations are present.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pressure Gauges
Product Name Pressure gauge Winters PFQ2443
Type Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-C-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauges - 2530385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details