DigiKey Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| - Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA | |
| - Field Programmable Gate Array (FPGA) IC 176 3774874 484-BFBGA | |
| FPGA/CPLD TRION W/FLASH 100QFP | |
| Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA | |
| Fusion® Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA | |
| Fusion® Field Programmable Gate Array (FPGA) IC 172 110592 484-BGA | |
| Fusion® Field Programmable Gate Array (FPGA) IC 223 276480 484-BGA | |
| IC FPGA TRION T13 195 IO 256FBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 180 2648064 86184 324-LFBGA, CSPBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 180 2648064 86184 325-TFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56520 324-LFBGA, CSPBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 200 1869824 56520 325-TFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 248 5120000 146124 484-BFBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 1869824 56520 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86184 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 267 2648064 86316 484-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 387 1869824 56520 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86184 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 425 2648064 86316 676-BGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 574 3637248 99512 1152-BBGA, FCBGA | |
| IGLOO2 Field Programmable Gate Array (FPGA) IC 574 5120000 146124 1152-BBGA, FCBGA | |
| M2GL060T-VFG784 | |
| M2GL060T-VFG784I | |
| M2GL060TS-1VFG784 | |
| M2GL060TS-1VFG784I | |
| M2GL060TS-VFG784 | |
| M2GL060TS-VFG784I | |
| ORCA® 3 Field Programmable Gate Array (FPGA) IC 221 25600 1568 256-BGA | |
| ORCA® 3 Field Programmable Gate Array (FPGA) IC 223 43008 2592 256-BGA | |
| ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA | |
| POLARFIRE CORE FPGA, 109KLES | |
| POLARFIRE CORE FPGA, 192KLES | |
| POLARFIRE CORE FPGA, 300KLES | |
| POLARFIRE CORE FPGA, 481KLES | |
| POLARFIRE CORE FPGA, 48KLES | |
| POLARFIRE MID-RANGE FPGA, 300KLE | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 170 13619200 192000 325-LFBGA, FC | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 244 13619200 192000 484-BFBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 244 21094400 300000 484-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 244 7782400 109000 484-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 244 7782400 109000 484-BFBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21600666 300000 484-BFBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 300 13619200 192000 536-LFBGA, CSPBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21600666 300000 784-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 388 33792000 481000 784-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA | |
| PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA | |
| ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 130 5536768 112128 324-VFBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 195 1069548 19728 256-TFBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 195 744489 12828 256-TFBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 256 5536768 112128 484-LFBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 278 5536768 112128 576-VFBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 73 1069548 19728 169-VFBGA | |
| Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA |
| << Prev | Next >> |