Win Source Part Number: 1203458-ORT42G5-1BM4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ORCA® 4
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 204
Number of Logic Elements/Cells: 10368
Total RAM Bits: 113664
Number of Gates: 643000
Voltage - Supply: 1.425V ~ 3.6V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: ORT42G5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
FPGA ORCA Series 4 Family 643K Gates 10368 Cells 0.16um Technology 3.3V 484-Pin FBGA Product overview: ORT42G5-1BM484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORT42G5-1BM484C can be used for catalog matching and distributor lookup.
IC FPGA 204 I/O 484FBGA
IC FPGA 204 I/O 484FBGA
ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1203458-ORT42G5-1BM484C | ORT42G5-1BM484C-ND | 696-ORT42G5-1BM484C | ORT42G5-1BM484C | ORT42G5-1BM484C | ORT42G5-1BM484C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | 3.3V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 643000 | 643000 | 643000 | |||
| Logic Cells / Logic Blocks | 10368 | 10368 | 10368 | 10368 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 1.425V ~ 3.6V | 3.6V; Other | Other; 1.425V ~ 3.6V |