ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
FPGA ORCA Series 4 Family 643K Gates 10368 Cells 0.16um Technology 3.3V 484-Pin FBGA Product overview: ORSO42G5-1BM484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORSO42G5-1BM484C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 929723-ORSO42G5-1BM4
Series: ORCA® 4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 204
Part Status: Obsolete
Family Name: ORSO42G5
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 204 I/O 484FBGA
ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
IC FPGA 204 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ORSO42G5-1BM484C-ND | 696-ORSO42G5-1BM484C | 929723-ORSO42G5-1BM484C | ORSO42G5-1BM484C | ORSO42G5-1BM484C | ORSO42G5-1BM484C |
| Product Name | FPGAs (Field Programmable Gate Array) | 3.3V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ORSO42G5-1BM484C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-FPBGA (23x23) | Other; 484-BBGA | ||
| Pins | 484 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 643000 | 643000 | 643000 |