PolarFire™ Field Programmable Gate Array (FPGA) IC 388 33792000 481000 784-BBGA, FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 388 33792000 481000 784-BBGA, FCBGA
IC FPGA 388 I/O 784FCBGA
IC FPGA 388 I/O 784FCBGA
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 352208 | MPF500T-1FCG784I-ND | MPF500T-1FCG784I | MPF500T-1FCG784I | MPF500T-1FCG784I |
| Product Name | FPGAs | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 481000 | 481000 | 481000 | ||
| Package Type | Other; BGA | Other; 784-BBGA, FCBGA | Other; 784-BBGA, FCBGA | ||
| Pins | 784 | 784 | |||
| Operating Temperature | -55 C (-67 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |