PolarFire™ Field Programmable Gate Array (FPGA) IC 300 13619200 192000 536-LFBGA, CSPBGA
IC FPGA 300 I/O 536CSPBGA Product overview: MPF200TS-1FCSG536I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF200TS-1FCSG53
IC FPGA 300 I/O 536CSPBGA
IC FPGA 300 I/O 536CSPBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 13619200 192000 536-LFBGA, CSPBGA
FPGA, 300 I/O, 500MHZ, FCBGA-536; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:536Pins; No. of Speed Grades:1; Total RAM Bits:13619.2Kbit; No. of I/O s:300I/O s RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 352179 | MPF200TS-1FCSG536I-ND | 696-MPF200TS-1FCSG536I | MPF200TS-1FCSG536I | MPF200TS-1FCSG536I | MPF200TS-1FCSG536I | 65AH8193 |
| Product Name | FPGAs | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip |
| Logic Cells / Logic Blocks | 192000 | 192000 | 192000 | 192000 | |||
| Package Type | Other; LFBGA | Other; 536-LFBGA, CSPBGA | Other; Tray | PBGA | Other; 536-LFBGA, CSPBGA | Other; FCBGA | |
| Pins | 536 | 536 | 536 | 536 | |||
| Operating Temperature | -55 C (-67 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |