Field Programmable Gate Array, 196 CLBs, 48000 Gates, 1568-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR3T306BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR3T306BA256-DB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1230154-OR3T306BA256
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ORCA® 3
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 221
Number of Logic Elements/Cells: 1568
Total RAM Bits: 25600
Number of Gates: 48000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: OR3T30
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ORCA® 3 Field Programmable Gate Array (FPGA) IC 221 25600 1568 256-BGA
IC FPGA 221 I/O 256BGA
ORCA® 3 Field Programmable Gate Array (FPGA) IC 221 25600 1568 256-BGA
IC FPGA 221 I/O 256BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-OR3T306BA256-DB | 1230154-OR3T306BA256-DB | OR3T306BA256-DB-ND | OR3T306BA256-DB | OR3T306BA256-DB | OR3T306BA256-DB |
| Product Name | BGA FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 48000 | 48000 | 48000 | 48000 | ||
| Logic Cells / Logic Blocks | 1568 | 1568 | 1568 | 1568 | ||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 203 MHz | |||||
| User I/Os | 221 pins | 221 pins | 221 pins |