Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF050T-FCSG325E

Description
- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA
Request a Quote Datasheet
Description
- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 150-MPF050T-FCSG325E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
150-MPF050T-FCSG325E-ND
FPGAs (Field Programmable Gate Array) 150-MPF050T-FCSG325E-ND
- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA

- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA

Buy Now Datasheet
Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip - 25AK7880 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip
25AK7880
Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip 25AK7880
FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:48000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:3686.4Kbit; No. of I/O s:164I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes

FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:48000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:3686.4Kbit; No. of I/O s:164I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF050T-FCSG325E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF050T-FCSG325E
FPGAs (Field Programmable Gate Array) MPF050T-FCSG325E
- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA

- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - MPF050T-FCSG325E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF050T-FCSG325E
Embedded - FPGAs (Field Programmable Gate Array) MPF050T-FCSG325E
MPF050T-FCSG325E

MPF050T-FCSG325E

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF050T-FCSG325E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF050T-FCSG325E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF050T-FCSG325E
MPF050T-FCSG325E

MPF050T-FCSG325E

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 150-MPF050T-FCSG325E-ND 25AK7880 MPF050T-FCSG325E MPF050T-FCSG325E MPF050T-FCSG325E
Product Name FPGAs (Field Programmable Gate Array) Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 325-TFBGA Other; BGA Other; 325-TFBGA
Pins 325 325
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
User I/Os 164 pins 164 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details