IGLOO2 Field Programmable Gate Array (FPGA) IC 248 5120000 146124 484-BFBGA
IC FPGA 248 I/O 484BGA
IC FPGA 248 I/O 484BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 248 5120000 146124 484-BFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL150-1FCV484I-ND | M2GL150-1FCV484I | M2GL150-1FCV484I | M2GL150-1FCV484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BFBGA | Other; 484-BFBGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 146124 | 146124 |