PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA
IC FPGA 584 I/O 1152FCBGA
IC FPGA 584 I/O 1152FCBGA
FPGA, 584 I/O, 500MHZ, FCBGA-1152; No. of Logic Blocks:-; No. of Macrocells:481000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:1152Pins; No. of Speed Grades:1; Total RAM Bits:33792Kbit; No. of I/O s:584I/O s RoHS Compliant: Yes
PolarFire™ Field Programmable Gate Array (FPGA) IC 584 33792000 481000 1152-BBGA, FCBGA
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF500T-1FCG1152I-ND | 352205 | MPF500T-1FCG1152I | MPF500T-1FCG1152I | 65AH8227 | MPF500T-1FCG1152I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 584 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; BGA | Other; FCBGA | Other; 1152-BBGA, FCBGA | ||
| Pins | 1152 | 1152 | 1152 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -55 C (-67 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 481000 | 481000 | 481000 |