IC FPGA TRION T4 55 I/O 81FBGA Product overview: T4F81I2X from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T4F81I2X can be used for catalog matching and distributor lookup.
Trion® Field Programmable Gate Array (FPGA) IC 55 78848 3888 81-VFBGA
Trion® Field Programmable Gate Array (FPGA) IC 55 78848 3888 81-VFBGA
Trion® Field Programmable Gate Array (FPGA) IC 55 78848 3888 81-VFBGA
Trion® Field Programmable Gate Array (FPGA) IC 55 78643 3888 81-VFBGA
IC FPGA TRION T4 55 I/O 81FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-T4F81I2X | 2134-T4F81I2XDKR-ND | T4F81I2X | T4F81I2X |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3888 | 3888 | ||
| Package Type | Other; Tape & Reel (TR) | Other; 81-VFBGA | Other; 81-VFBGA | |
| User I/Os | 55 pins | 55 pins | ||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |