ERROR: no product mention
Trion® Field Programmable Gate Array (FPGA) IC 256 4152320 84096 484-LFBGA
IC FPGA 256 I/O 484FBGA
Trion® Field Programmable Gate Array (FPGA) IC 256 4152320 84096 484-LFBGA
IC FPGA 256 I/O 484FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T85F484C3-ND | T85F484C3 | T85F484C3 | T85F484C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-LFBGA | Other; 484-LFBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |