ORCA® 3 Field Programmable Gate Array (FPGA) IC 221 25600 1568 256-BGA
IC FPGA 221 I/O 256BGA
ORCA® 3 Field Programmable Gate Array (FPGA) IC 221 25600 1568 256-BGA
IC FPGA 221 I/O 256BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | OR3T306BA256I-DB-ND | OR3T306BA256I-DB | OR3T306BA256I-DB | OR3T306BA256I-DB |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| System Gates | 48000 | 48000 |