DigiKey Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| FPGA 1280LUT Q100 104I/O 132CBGA | |
| FPGA 1280LUT Q100 79 I/O 100TQFP | |
| FPGA 2112LUT Q100 104I/O 132CBGA | |
| FPGA 2112LUT Q100 79 I/O 100TQFP | |
| FPGA 4320LUT Q100 104I/O 132CBGA | |
| FPGA 640LUT 78 I/O Q100 100TQFP | |
| FPGA 640LUT 79 I/O Q100 132CSBGA | |
| IC FPGA AEC-Q100 206 I/O 256BGA | |
| IC FPGA AEC-Q100 268 I/O 324BGA | |
| IC FPGA AEC-Q100 279 I/O 324BGA | |
| IC FPGA AEC-Q100 384 I/O 484BGA | |
| IC FPGA AVANT 196KLC 676BGA | |
| IC FPGA AVANT 477KLC 1156BGA | |
| IC FPGA AVANT 477KLC 676BGA | |
| LA-MachXO Field Programmable Gate Array (FPGA) IC 206 94208 4300 256-LFBGA | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 146 226304 8000 208-BFQFP | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA | |
| LA-XP2 Field Programmable Gate Array (FPGA) IC 86 226304 8000 132-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 101 28262 2280 132-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 101 9421 1200 132-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 113 28262 2280 144-LQFP | |
| MachXO Field Programmable Gate Array (FPGA) IC 113 9421 1200 144-LQFP | |
| MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LFBGA, CSPBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA | |
| MachXO Field Programmable Gate Array (FPGA) IC 73 28262 2280 100-LQFP | |
| MachXO Field Programmable Gate Array (FPGA) IC 73 9421 1200 100-LQFP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 104 65536 1280 132-LFBGA, CSPBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 104 75776 2112 132-LFBGA, CSPBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 107 65536 1280 144-LQFP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 111 75776 2112 144-LQFP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 18 65536 1280 25-UFBGA, WLCSP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 18 65536 1280 25-WLCSP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 1280 256-LBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 206 94208 4320 256-LFBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 274 94208 4320 332-FBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 2112 484-BBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 278 94208 4320 484-BBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 40 75776 2112 49-UFBGA, WLCSP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 44 256 64-VFBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 55 256 100-LQFP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 55 256 132-LFBGA, CSPBGA | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 79 65536 1280 100-LQFP | |
| MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP |
| << Prev | Next >> |