Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF300TS-FCVG484I

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - MPF300TS-FCVG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF300TS-FCVG484I-ND
FPGAs (Field Programmable Gate Array) MPF300TS-FCVG484I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF300TS-FCVG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF300TS-FCVG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF300TS-FCVG484I
IC FPGA 284 I/O 484FCBGA

IC FPGA 284 I/O 484FCBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - MPF300TS-FCVG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF300TS-FCVG484I
Embedded - FPGAs (Field Programmable Gate Array) MPF300TS-FCVG484I
IC FPGA 284 I/O 484FCBGA

IC FPGA 284 I/O 484FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF300TS-FCVG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF300TS-FCVG484I
FPGAs (Field Programmable Gate Array) MPF300TS-FCVG484I
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 284 21094400 300000 484-BBGA, FCBGA

Buy Now Datasheet
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip - 65AH8219 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
65AH8219
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip 65AH8219
FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes

FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number MPF300TS-FCVG484I-ND MPF300TS-FCVG484I MPF300TS-FCVG484I MPF300TS-FCVG484I 65AH8219
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
Package Type Other; 484-BBGA, FCBGA Other; 484-BBGA, FCBGA Other; FCBGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.97V ~ 1.08V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details