Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF100TL-FCVG484I

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - MPF100TL-FCVG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF100TL-FCVG484I-ND
FPGAs (Field Programmable Gate Array) MPF100TL-FCVG484I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA

Buy Now Datasheet
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip - 65AH8171 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
65AH8171
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip 65AH8171
FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:109000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:7782.4Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes

FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:109000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:7782.4Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF100TL-FCVG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF100TL-FCVG484I
Embedded - FPGAs (Field Programmable Gate Array) MPF100TL-FCVG484I
IC FPGA 284 I/O 484FBGA

IC FPGA 284 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF100TL-FCVG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF100TL-FCVG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF100TL-FCVG484I
IC FPGA 284 I/O 484FBGA

IC FPGA 284 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - MPF100TL-FCVG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF100TL-FCVG484I
FPGAs (Field Programmable Gate Array) MPF100TL-FCVG484I
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 284 7782400 109000 484-BFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number MPF100TL-FCVG484I-ND 65AH8171 MPF100TL-FCVG484I MPF100TL-FCVG484I MPF100TL-FCVG484I
Product Name FPGAs (Field Programmable Gate Array) Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BFBGA Other; FCBGA Other; 484-BFBGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
User I/Os 284 pins 284 pins 284 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details