IC FPGA 512 I/O 1152FCBGA Product overview: MPF300T-FCG1152I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300T-FCG1152I
PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA
IC FPGA 512 I/O 1152FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA
FPGA, 512 I/O, 500MHZ, FCBGA-1152; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:1152Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:512I/O s RoHS Compliant: Yes
IC FPGA 512 I/O 1152FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-MPF300T-FCG1152I | MPF300T-FCG1152I-ND | MPF300T-FCG1152I | MPF300T-FCG1152I | 65AH8196 | MPF300T-FCG1152I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 512 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 300000 | 300000 | 300000 | |||
| Package Type | Other; Tray | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 1152 | 1152 | 1152 | |||
| User I/Os | 512 pins | 512 pins | 512 pins | 512 pins |