Microchip Technology, Inc. FPGAs MPF100TLS-FCSG325I

Description
PolarFire Mid-Range FPGA, 109KLEs
Request a Quote Datasheet
Description
PolarFire Mid-Range FPGA, 109KLEs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs - 352309 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
352309
FPGAs 352309
PolarFire Mid-Range FPGA, 109KLEs

PolarFire Mid-Range FPGA, 109KLEs

Supplier's Site
FPGA Programmable Logic Device - 696-MPF100TLS-FCSG325I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-MPF100TLS-FCSG325I
FPGA Programmable Logic Device 696-MPF100TLS-FCSG325I
IC FPGA 170 I/O 325FPGA Product overview: MPF100TLS-FCSG325I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF100TLS-FCSG32 5I can be used for catalog matching and distributor lookup.

IC FPGA 170 I/O 325FPGA Product overview: MPF100TLS-FCSG325I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF100TLS-FCSG325I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF100TLS-FCSG325I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF100TLS-FCSG325I-ND
FPGAs (Field Programmable Gate Array) MPF100TLS-FCSG325I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF100TLS-FCSG325I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF100TLS-FCSG325I
Embedded - FPGAs (Field Programmable Gate Array) MPF100TLS-FCSG325I
IC FPGA 170 I/O 325FPGA

IC FPGA 170 I/O 325FPGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF100TLS-FCSG325I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF100TLS-FCSG325I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF100TLS-FCSG325I
IC FPGA 170 I/O 325FPGA

IC FPGA 170 I/O 325FPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - MPF100TLS-FCSG325I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF100TLS-FCSG325I
FPGAs (Field Programmable Gate Array) MPF100TLS-FCSG325I
PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA

Buy Now Datasheet
Fpga, 170 I/o, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip - 65AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 170 I/o, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip
65AH8172
Fpga, 170 I/o, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip 65AH8172
FPGA, 170 I/O, 500MHZ, FCBGA-325; No. of Logic Blocks:-; No. of Macrocells:109000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:7782.4Kbit; No. of I/O s:170I/O s RoHS Compliant: Yes

FPGA, 170 I/O, 500MHZ, FCBGA-325; No. of Logic Blocks:-; No. of Macrocells:109000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:7782.4Kbit; No. of I/O s:170I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 352309 696-MPF100TLS-FCSG325I MPF100TLS-FCSG325I-ND MPF100TLS-FCSG325I MPF100TLS-FCSG325I MPF100TLS-FCSG325I 65AH8172
Product Name FPGAs FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, 170 I/o, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip
Logic Cells / Logic Blocks 109000 109000 109000 109000
Package Type Other; TFBGA Other; Tray Other; 325-LFBGA, FCBGA Other; 325-LFBGA, FCBGA Other; FCBGA
Pins 325 325 325 325
Operating Temperature -55 C (-67 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data