Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF200TS-1FCVG484I

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - MPF200TS-1FCVG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF200TS-1FCVG484I-ND
FPGAs (Field Programmable Gate Array) MPF200TS-1FCVG484I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA

Buy Now Datasheet
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip - 65AH8194 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip
65AH8194
Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip 65AH8194
FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:13619.2Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes

FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:1; Total RAM Bits:13619.2Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF200TS-1FCVG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF200TS-1FCVG484I
FPGAs (Field Programmable Gate Array) MPF200TS-1FCVG484I
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF200TS-1FCVG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF200TS-1FCVG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF200TS-1FCVG484I
IC FPGA 284 I/O 484FBGA

IC FPGA 284 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - MPF200TS-1FCVG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF200TS-1FCVG484I
Embedded - FPGAs (Field Programmable Gate Array) MPF200TS-1FCVG484I
IC FPGA 284 I/O 484FBGA

IC FPGA 284 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number MPF200TS-1FCVG484I-ND 65AH8194 MPF200TS-1FCVG484I MPF200TS-1FCVG484I MPF200TS-1FCVG484I
Product Name FPGAs (Field Programmable Gate Array) Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BFBGA Other; FCBGA Other; 484-BFBGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
User I/Os 284 pins 284 pins 284 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details