Trion® Field Programmable Gate Array (FPGA) IC 256 5536768 112128 484-LFBGA
IC FPGA TRION T120 256IO 484FBGA Product overview: T120F484I4 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T120F484I4 can be used for catalog matching and distributor lookup.
IC FPGA TRION T120 256IO 484FBGA
IC FPGA TRION T120 256IO 484FBGA
Trion® Field Programmable Gate Array (FPGA) IC 256 5536768 112128 484-LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T120F484I4-ND | 696-T120F484I4 | T120F484I4 | T120F484I4 | T120F484I4 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-LFBGA | Other; Tray | Other; 484-LFBGA | ||
| Pins | 484 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 112128 | 112128 | 112128 |