Microchip Technology, Inc. FPGA Programmable Logic Device M7A3P1000-2FGG484

Description
IC FPGA 300 I/O 484FBGA Product overview: M7A3P1000-2FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M7A3P1000-2FGG48 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 300 I/O 484FBGA Product overview: M7A3P1000-2FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M7A3P1000-2FGG48 4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M7A3P1000-2FGG484 is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of up to 1 million system gates and supports up to 300 user I/Os. The device utilizes reprogrammable flash technology based on a 130-nm CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. Performance specifications include a maximum system performance of 350 MHz and support for 3.3 V, 66 MHz 64-bit PCI. The FPGA also offers in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. It is designed for low power consumption, supporting core voltages down to 1.5 V. The M7A3P1000-2FGG484 includes advanced I/O capabilities, such as mixed-voltage operation and support for various I/O standards, including LVDS and LVPECL. It features a high-performance routing hierarchy with segmented and hierarchical routing structures, making it suitable for complex designs. The device is packaged in a 484-ball grid array (BGA) format, facilitating integration into various applications.

Datasheet Summary
Powered by GS/AI

The M7A3P1000-2FGG484 is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of up to 1 million system gates and supports up to 300 user I/Os. The device utilizes reprogrammable flash technology based on a 130-nm CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. Performance specifications include a maximum system performance of 350 MHz and support for 3.3 V, 66 MHz 64-bit PCI. The FPGA also offers in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. It is designed for low power consumption, supporting core voltages down to 1.5 V. The M7A3P1000-2FGG484 includes advanced I/O capabilities, such as mixed-voltage operation and support for various I/O standards, including LVDS and LVPECL. It features a high-performance routing hierarchy with segmented and hierarchical routing structures, making it suitable for complex designs. The device is packaged in a 484-ball grid array (BGA) format, facilitating integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-M7A3P1000-2FGG484 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-M7A3P1000-2FGG484
FPGA Programmable Logic Device 696-M7A3P1000-2FGG484
IC FPGA 300 I/O 484FBGA Product overview: M7A3P1000-2FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M7A3P1000-2FGG48 4 can be used for catalog matching and distributor lookup.

IC FPGA 300 I/O 484FBGA Product overview: M7A3P1000-2FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M7A3P1000-2FGG484 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M7A3P1000-2FGG484-ND
FPGAs (Field Programmable Gate Array) M7A3P1000-2FGG484-ND
ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M7A3P1000-2FGG484
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M7A3P1000-2FGG484
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M7A3P1000-2FGG484
Embedded - FPGAs (Field Programmable Gate Array) M7A3P1000-2FGG484
IC FPGA 300 I/O 484FBGA

IC FPGA 300 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M7A3P1000-2FGG484
FPGAs (Field Programmable Gate Array) M7A3P1000-2FGG484
ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-M7A3P1000-2FGG484 M7A3P1000-2FGG484-ND M7A3P1000-2FGG484 M7A3P1000-2FGG484 M7A3P1000-2FGG484
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6
Registers 24576
Package Type Other; Tray Other; 484-BGA PBGA Other; 484-BGA
Pins 484 484
Internal Frequency 310 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details