The T8Q144I4 is a Field Programmable Gate Array (FPGA) from Lingto Electronic Limited, designed for flexibility in embedded applications. It features 97 general-purpose I/O pins and is housed in a 144-pin LQFP package. The device supports various configuration modes and includes advanced features such as embedded memory and multipliers, which enhance its processing capabilities. The FPGA is equipped with a global clock network and a complex I/O buffer, allowing for efficient signal management and high-speed data transfer. Additionally, it supports LVDS (Low-Voltage Differential Signaling) for robust communication in high-speed applications. The T8Q144I4 is suitable for engineers looking for a versatile and powerful FPGA solution for their projects.
Trion® Field Programmable Gate Array (FPGA) IC 97 125952 7384 144-LQFP
IC FPGA TRION T8 97 I/O 144LQFP
Trion® Field Programmable Gate Array (FPGA) IC 97 125829 7384 144-LQFP
IC FPGA TRION T8 97 I/O 144LQFP
IC FPGA TRION T8 97 I/O 144LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T8Q144I4-ND | T8Q144I4 | T8Q144I4 | T8Q144I4 | T8Q144I4 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | |
| Pins | 144 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 7384 | 7384 |