PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 170 7782400 109000 325-LFBGA, FCBGA
IC FPGA 170 I/O 325FPGA
FPGA, 500MHZ, FCBGA-325; No. of Logic Blocks:109000; No. of Macrocells:-; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:7600Kbit; No. of I/O s:170I/O s RoHS Compliant: Yes
IC FPGA 170 I/O 325FPGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF100TS-FCSG325I-ND | MPF100TS-FCSG325I | MPF100TS-FCSG325I | 33AJ6973 | MPF100TS-FCSG325I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 500Mhz, Fcbga-325; No. Of Logic Blocks Microchip | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 325-LFBGA, FCBGA | Other; 325-LFBGA, FCBGA | Other; FCBGA | ||
| Pins | 325 | 325 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 109000 | 109000 | 109000 |