Efinix, Inc. FPGA Programmable Logic Device T8Q144C3

Description
IC FPGA TRION T8 97 I/O 144LQFP Product overview: T8Q144C3 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T8Q144C3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA TRION T8 97 I/O 144LQFP Product overview: T8Q144C3 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T8Q144C3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T8Q144C3 is a Field Programmable Gate Array (FPGA) from Lingto Electronic Limited, designed for flexibility in embedded applications. It features 97 general-purpose I/O pins and is housed in a 144-pin LQFP package. The device supports various configuration modes and includes advanced features such as embedded memory, multipliers, and a global clock network, which enhance its performance in complex logic designs. The FPGA is suitable for applications requiring high-speed processing and efficient resource utilization. Its specifications include support for LVDS I/O, making it adaptable for high-speed data communication. The T8Q144C3 is a viable option for engineers looking for a versatile FPGA solution in their projects.

Datasheet Summary
Powered by GS/AI

The T8Q144C3 is a Field Programmable Gate Array (FPGA) from Lingto Electronic Limited, designed for flexibility in embedded applications. It features 97 general-purpose I/O pins and is housed in a 144-pin LQFP package. The device supports various configuration modes and includes advanced features such as embedded memory, multipliers, and a global clock network, which enhance its performance in complex logic designs. The FPGA is suitable for applications requiring high-speed processing and efficient resource utilization. Its specifications include support for LVDS I/O, making it adaptable for high-speed data communication. The T8Q144C3 is a viable option for engineers looking for a versatile FPGA solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-T8Q144C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-T8Q144C3
FPGA Programmable Logic Device 696-T8Q144C3
IC FPGA TRION T8 97 I/O 144LQFP Product overview: T8Q144C3 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T8Q144C3 can be used for catalog matching and distributor lookup.

IC FPGA TRION T8 97 I/O 144LQFP Product overview: T8Q144C3 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T8Q144C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 2134-T8Q144C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
2134-T8Q144C3-ND
FPGAs (Field Programmable Gate Array) 2134-T8Q144C3-ND
Trion® Field Programmable Gate Array (FPGA) IC 97 125952 7384 144-LQFP

Trion® Field Programmable Gate Array (FPGA) IC 97 125952 7384 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - T8Q144C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
T8Q144C3
FPGAs (Field Programmable Gate Array) T8Q144C3
Trion® Field Programmable Gate Array (FPGA) IC 97 125829 7384 144-LQFP

Trion® Field Programmable Gate Array (FPGA) IC 97 125829 7384 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - T8Q144C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
T8Q144C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) T8Q144C3
IC FPGA TRION T8 97 I/O 144LQFP

IC FPGA TRION T8 97 I/O 144LQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - T8Q144C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
T8Q144C3
Embedded - FPGAs (Field Programmable Gate Array) T8Q144C3
IC FPGA TRION T8 97 I/O 144LQFP

IC FPGA TRION T8 97 I/O 144LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-T8Q144C3 2134-T8Q144C3-ND T8Q144C3 T8Q144C3 T8Q144C3
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 7384 7384 7384
Package Type Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
User I/Os 97 pins 97 pins 97 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details