Trion® Field Programmable Gate Array (FPGA) IC 278 5536768 112128 576-VFBGA
IC FPGA TRION MIPI CSI 576FBGA Product overview: T120F576I4 from Efinix, Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-T120F576I4 can be used for catalog matching and distributor lookup.
IC FPGA TRION MIPI CSI 576FBGA
Trion® Field Programmable Gate Array (FPGA) IC 278 5536768 112128 576-VFBGA
IC FPGA TRION MIPI CSI 576FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T120F576I4-ND | 696-T120F576I4 | T120F576I4 | T120F576I4 | T120F576I4 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 576-TFBGA | Other; Tray | Other; 576-VFBGA | ||
| Pins | 576 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 112128 | 112128 | 112128 |