Microchip Technology, Inc. FPGA Programmable Logic Device MPF300T-1FCG784E

Description
IC FPGA 388 I/O 784FCBGA Product overview: MPF300T-1FCG784E from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300T-1FCG784E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 388 I/O 784FCBGA Product overview: MPF300T-1FCG784E from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300T-1FCG784E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-MPF300T-1FCG784E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-MPF300T-1FCG784E
FPGA Programmable Logic Device 696-MPF300T-1FCG784E
IC FPGA 388 I/O 784FCBGA Product overview: MPF300T-1FCG784E from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300T-1FCG784E can be used for catalog matching and distributor lookup.

IC FPGA 388 I/O 784FCBGA Product overview: MPF300T-1FCG784E from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300T-1FCG784E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF300T-1FCG784E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF300T-1FCG784E-ND
FPGAs (Field Programmable Gate Array) MPF300T-1FCG784E-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1032392-MPF300T-1FCG784E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1032392-MPF300T-1FCG784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1032392-MPF300T-1FCG784E
Win Source Part Number: 1032392-MPF300T-1FCG 784E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: PolarFire™ Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 388 Number of Logic Elements/Cells: 300000 Total RAM Bits: 21094400 Voltage - Supply: 0.97V ~ 1.08V Package / Case: 784-BBGA, FCBGA Supplier Device Package: 784-FCBGA (29x29) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): MPF300T-1FCG784EMPF3 00T1FCG784E; ECCN: 3A991D Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MPF300

Win Source Part Number: 1032392-MPF300T-1FCG784E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: PolarFire™
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 388
Number of Logic Elements/Cells: 300000
Total RAM Bits: 21094400
Voltage - Supply: 0.97V ~ 1.08V
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): MPF300T-1FCG784EMPF300T1FCG784E;
ECCN: 3A991D
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MPF300

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF300T-1FCG784E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF300T-1FCG784E
Embedded - FPGAs (Field Programmable Gate Array) MPF300T-1FCG784E
IC FPGA 388 I/O 784FCBGA

IC FPGA 388 I/O 784FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF300T-1FCG784E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF300T-1FCG784E
FPGAs (Field Programmable Gate Array) MPF300T-1FCG784E
PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF300T-1FCG784E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF300T-1FCG784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF300T-1FCG784E
IC FPGA 388 I/O 784FCBGA

IC FPGA 388 I/O 784FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-MPF300T-1FCG784E MPF300T-1FCG784E-ND 1032392-MPF300T-1FCG784E MPF300T-1FCG784E MPF300T-1FCG784E MPF300T-1FCG784E
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000 300000
Package Type Other; Tray Other; 784-BBGA, FCBGA Other; 784-BBGA, FCBGA
Pins 784 784
User I/Os 388 pins 388 pins 388 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details