IC FPGA 244 I/O 484FCBGA Product overview: MPF300TS-FCG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300TS-FCG484I
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 21094400 300000 484-BBGA, FCBGA
FPGA, 244 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:244I/O s RoHS Compliant: Yes
IC FPGA 244 I/O 484FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 244 21094400 300000 484-BBGA, FCBGA
IC FPGA 244 I/O 484FCBGA
IC FPGA 244 I/O 484FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-MPF300TS-FCG484I | MPF300TS-FCG484I-ND | 65AH8216 | MPF300TS-FCG484I | MPF300TS-FCG484I | MPF300TS-FCG484I | MPF300TS-FCG484I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Fpga, 244 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 300000 | 300000 | 300000 | ||||
| Package Type | Other; Tray | Other; 484-BBGA, FCBGA | Other; FCBGA | Other; 484-BBGA, FCBGA | Other; 484-BBGA, FCBGA | ||
| Pins | 484 | 484 | 484 | ||||
| User I/Os | 244 pins | 244 pins | 244 pins | 244 pins |