Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA
IC FPGA 73 I/O 169FBGA
IC FPGA 73 I/O 169FBGA
Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T13F169C3-ND | T13F169C3 | T13F169C3 | T13F169C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 169-VFBGA | Other; 169-VFBGA | ||
| Pins | 169 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 12828 | 12828 |