The Microchip PolarFire FPGA, part number 25AK7881, operates at a frequency of 500 MHz and is packaged in a BGA-325 format. It features 48,000 macrocells and a total of 3686.4 Kbits of RAM, making it suitable for mid-range applications that require efficient processing capabilities. The device supports 164 I/Os and operates at an I/O supply voltage of 3.3 V. Built on a 28 nm non-volatile process technology, this FPGA is designed for low power consumption while maintaining performance, making it ideal for applications where power efficiency is critical. The PolarFire family also includes features such as integrated low-power transceivers and optional security features, enhancing its versatility for various engineering projects.
- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA
- Field Programmable Gate Array (FPGA) IC 164 3774874 325-TFBGA
FPGA, 500MHZ, BGA-325; No. of Logic Blocks:-; No. of Macrocells:48000; FPGA Family:PolarFire; Logic Case Style:BGA; No. of Pins:325Pins; No. of Speed Grades:-; Total RAM Bits:3686.4Kbit; No. of I/O s:164I/O s; I/O Supply Voltage:3.3VRoHS Compliant: Yes
MPF050T-FCSG325I
MPF050T-FCSG325I
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 150-MPF050T-FCSG325I-ND | MPF050T-FCSG325I | 25AK7881 | MPF050T-FCSG325I | MPF050T-FCSG325I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga, 500Mhz, Bga-325; No. Of Logic Blocks Microchip | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 325-TFBGA | Other; 325-TFBGA | Other; BGA | ||
| Pins | 325 | 325 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 3.77E6 |