Efinix, Inc. FPGAs (Field Programmable Gate Array) T13F169C4

Description
Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA
Request a Quote
Description
Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T13F169C4 is an FPGA from Lingto Electronic Limited, featuring 73 I/O pins and packaged in a 169FBGA format. It supports various configuration modes and includes advanced functionalities such as embedded memory and multipliers. The device is designed for high-performance applications, with a global clock network and a comprehensive interface block connectivity that includes support for LVDS and MIPI protocols. The FPGA is suitable for applications requiring flexible logic configurations and efficient power management. Its specifications indicate robust ESD performance and a range of electrical characteristics, making it a viable option for engineers looking for a reliable FPGA solution.

Datasheet Summary
Powered by GS/AI

The T13F169C4 is an FPGA from Lingto Electronic Limited, featuring 73 I/O pins and packaged in a 169FBGA format. It supports various configuration modes and includes advanced functionalities such as embedded memory and multipliers. The device is designed for high-performance applications, with a global clock network and a comprehensive interface block connectivity that includes support for LVDS and MIPI protocols. The FPGA is suitable for applications requiring flexible logic configurations and efficient power management. Its specifications indicate robust ESD performance and a range of electrical characteristics, making it a viable option for engineers looking for a reliable FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 2134-T13F169C4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
2134-T13F169C4-ND
FPGAs (Field Programmable Gate Array) 2134-T13F169C4-ND
Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA

Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - T13F169C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
T13F169C4
Embedded - FPGAs (Field Programmable Gate Array) T13F169C4
IC FPGA 73 I/O 169FBGA

IC FPGA 73 I/O 169FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - T13F169C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
T13F169C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) T13F169C4
IC FPGA 73 I/O 169FBGA

IC FPGA 73 I/O 169FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - T13F169C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
T13F169C4
FPGAs (Field Programmable Gate Array) T13F169C4
Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA

Trion® Field Programmable Gate Array (FPGA) IC 73 744489 12828 169-VFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 2134-T13F169C4-ND T13F169C4 T13F169C4 T13F169C4
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 169-VFBGA Other; 169-VFBGA
Pins 169
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 12828 12828
Unlock Full Specs
to access all available technical data