PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA
IC FPGA 512 I/O 1152FCBGA Product overview: MPF300TS-1FCG1152I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF300TS-1FCG115
FPGA, 512 I/O, 500MHZ, FCBGA-1152; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:1152Pins; No. of Speed Grades:1; Total RAM Bits:21094.4Kbit; No. of I/O s:512I/O s RoHS Compliant: Yes
IC FPGA 512 I/O 1152FCBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 512 21094400 300000 1152-BBGA, FCBGA
IC FPGA 512 I/O 1152FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF300TS-1FCG1152I-ND | 696-MPF300TS-1FCG1152I | 65AH8220 | MPF300TS-1FCG1152I | MPF300TS-1FCG1152I | MPF300TS-1FCG1152I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Fpga, 512 I/o, 500Mhz, Fcbga-1152; No. Of Logic Blocks Microchip | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; Tray | Other; FCBGA | Other; 1152-BBGA, FCBGA | ||
| Pins | 1152 | 1152 | 1152 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 300000 | 300000 | 300000 |