- Field Programmable Gate Array (FPGA) IC 176 3774874 484-BFBGA
MPF050T-FCVG484E
FPGA, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:48000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:3686.4Kbit; No. of I/O s:176I/O s RoHS Compliant: Yes
MPF050T-FCVG484E
- Field Programmable Gate Array (FPGA) IC 176 3774874 484-BFBGA
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 150-MPF050T-FCVG484E-ND | MPF050T-FCVG484E | 25AK7882 | MPF050T-FCVG484E | MPF050T-FCVG484E |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BFBGA | Other; FCBGA | Other; 484-BFBGA | ||
| Pins | 484 | 484 | |||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |||
| User I/Os | 176 pins | 176 pins |