PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA
IC FPGA 284 I/O 484FBGA
IC FPGA 284 I/O 484FBGA
FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | MPF200TL-FCVG484I-ND | MPF200TL-FCVG484I | MPF200TL-FCVG484I | 65AH8189 | MPF200TL-FCVG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BFBGA | Other; FCBGA | Other; 484-BFBGA | ||
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 0.97V ~ 1.08V |