PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA
IC FPGA 388 I/O 784FCBGA
FPGA, 388 I/O. 500MHZ, FCBGA-784; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:784Pins; No. of Speed Grades:1; Total RAM Bits:21094.4Kbit; No. of I/O s:388I/O s RoHS Compliant: Yes
PolarFire™ Field Programmable Gate Array (FPGA) IC 388 21094400 300000 784-BBGA, FCBGA
IC FPGA 388 I/O 784FCBGA
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 352201 | MPF300T-1FCG784I-ND | MPF300T-1FCG784I | 65AH8209 | MPF300T-1FCG784I | MPF300T-1FCG784I |
| Product Name | FPGAs | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 388 I/o. 500Mhz, Fcbga-784; No. Of Logic Blocks Microchip | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 300000 | 300000 | 300000 | |||
| Package Type | Other; BGA | Other; 784-BBGA, FCBGA | Other; FCBGA | Other; 784-BBGA, FCBGA | ||
| Pins | 784 | 784 | 784 | |||
| Operating Temperature | -55 C (-67 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |