IC FPGA 284 I/O 484FBGA Product overview: MPF200T-FCVG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-MPF200T-FCVG484I
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA
PolarFire™ Field Programmable Gate Array (FPGA) IC 284 13619200 192000 484-BFBGA
IC FPGA 284 I/O 484FBGA
IC FPGA 284 I/O 484FBGA
FPGA, 284 I/O, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:284I/O s RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-MPF200T-FCVG484I | 352183 | 1100-1381-ND | MPF200T-FCVG484I | MPF200T-FCVG484I | MPF200T-FCVG484I | 65AH8179 |
| Product Name | FPGA Programmable Logic Device | FPGAs | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 284 I/o, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip |
| Logic Cells / Logic Blocks | 192000 | 192000 | 192000 | 192000 | |||
| Package Type | Other; Tray | Other; BGA | Other; 484-BFBGA | Other; 484-BFBGA | Other; FCBGA | ||
| Pins | 484 | 484 | 484 | 484 | |||
| User I/Os | 284 pins | 284 pins | 284 pins | 284 pins |