Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF200T-FCG784E

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 1100-1374-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1374-ND
FPGAs (Field Programmable Gate Array) 1100-1374-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA

Buy Now Datasheet
FPGAs - 352202 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
352202
FPGAs 352202
PolarFire Mid-Range FPGA, 192KLEs

PolarFire Mid-Range FPGA, 192KLEs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF200T-FCG784E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF200T-FCG784E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF200T-FCG784E
IC FPGA 364 I/O 784FCBGA

IC FPGA 364 I/O 784FCBGA

Supplier's Site
Fpga, 364 I/o, 500Mhz, Fcbga-784; No. Of Logic Blocks Microchip - 65AH8174 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 364 I/o, 500Mhz, Fcbga-784; No. Of Logic Blocks Microchip
65AH8174
Fpga, 364 I/o, 500Mhz, Fcbga-784; No. Of Logic Blocks Microchip 65AH8174
FPGA, 364 I/O, 500MHZ, FCBGA-784; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:784Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:364I/O s RoHS Compliant: Yes

FPGA, 364 I/O, 500MHZ, FCBGA-784; No. of Logic Blocks:-; No. of Macrocells:192000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:784Pins; No. of Speed Grades:-; Total RAM Bits:13619.2Kbit; No. of I/O s:364I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF200T-FCG784E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF200T-FCG784E
Embedded - FPGAs (Field Programmable Gate Array) MPF200T-FCG784E
IC FPGA 364 I/O 784FCBGA

IC FPGA 364 I/O 784FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF200T-FCG784E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF200T-FCG784E
FPGAs (Field Programmable Gate Array) MPF200T-FCG784E
PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 364 13619200 192000 784-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1100-1374-ND 352202 MPF200T-FCG784E 65AH8174 MPF200T-FCG784E MPF200T-FCG784E
Product Name FPGAs (Field Programmable Gate Array) FPGAs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, 364 I/o, 500Mhz, Fcbga-784; No. Of Logic Blocks Microchip Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 784-BBGA, FCBGA Other; BGA Other; FCBGA Other; 784-BBGA, FCBGA
Pins 784 784 784
Operating Temperature 0 to 100 C (32 to 212 F) -55 C (-67 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 192000 192000 192000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details