Trion® Field Programmable Gate Array (FPGA) IC 195 744489 12828 256-TFBGA
IC FPGA TRION T13 195 IO 256FBGA
Trion® Field Programmable Gate Array (FPGA) IC 195 744489 12828 256-TFBGA
IC FPGA TRION T13 195 IO 256FBGA
IC FPGA TRION T13 195 IO 256FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T13F256C3-ND | T13F256C3 | T13F256C3 | T13F256C3 | T13F256C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-TFBGA | Other; 256-TFBGA | Other; 256-TFBGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V |