Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) MPF300TLS-FCSG536I

Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA
Request a Quote Datasheet
Description
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - MPF300TLS-FCSG536I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
MPF300TLS-FCSG536I-ND
FPGAs (Field Programmable Gate Array) MPF300TLS-FCSG536I-ND
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - MPF300TLS-FCSG536I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
MPF300TLS-FCSG536I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) MPF300TLS-FCSG536I
IC FPGA 300 I/O 536CSPBGA

IC FPGA 300 I/O 536CSPBGA

Supplier's Site
Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip - 65AH8214 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip
65AH8214
Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip 65AH8214
FPGA, 300 I/O, 500MHZ, FCBGA-536; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:536Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:300I/O s RoHS Compliant: Yes

FPGA, 300 I/O, 500MHZ, FCBGA-536; No. of Logic Blocks:-; No. of Macrocells:300000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:536Pins; No. of Speed Grades:-; Total RAM Bits:21094.4Kbit; No. of I/O s:300I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - MPF300TLS-FCSG536I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
MPF300TLS-FCSG536I
Embedded - FPGAs (Field Programmable Gate Array) MPF300TLS-FCSG536I
IC FPGA 300 I/O 536CSPBGA

IC FPGA 300 I/O 536CSPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - MPF300TLS-FCSG536I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
MPF300TLS-FCSG536I
FPGAs (Field Programmable Gate Array) MPF300TLS-FCSG536I
PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

PolarFire™ Field Programmable Gate Array (FPGA) IC 300 21094400 300000 536-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number MPF300TLS-FCSG536I-ND MPF300TLS-FCSG536I 65AH8214 MPF300TLS-FCSG536I MPF300TLS-FCSG536I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, 300 I/o, 500Mhz, Fcbga-536; No. Of Logic Blocks Microchip Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 536-LFBGA, CSPBGA PBGA Other; FCBGA Other; 536-LFBGA, CSPBGA
Pins 536 536
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.97V ~ 1.08V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details