Trion® Field Programmable Gate Array (FPGA) IC 130 1069548 19728 324-VFBGA
IC FPGA TRION T20 130 IO 324FBGA
Trion® Field Programmable Gate Array (FPGA) IC 130 1069548 19728 324-VFBGA
IC FPGA TRION T20 130 IO 324FBGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 2134-T20F324C4-ND | T20F324C4 | T20F324C4 | T20F324C4 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-VFBGA | Other; 324-VFBGA | ||
| Pins | 324 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |