ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
Field Programmable Gate Array, 1296 CLBs, 333000 Gates, LEAD FREE, FPBGA-484 Product overview: ORT42G5-1BMN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-ORT42G5-1BMN484C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 209523-ORT42G5-1BMN4
Mounting: SMD (SMT)
Number of I/O: 204
Number of Logic Elements/Cells: 10368
Total RAM Bits: 113664
Number of Gates: 643000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC FPGA 204 I/O 484FBGA
IC FPGA 204 I/O 484FBGA
ORCA® 4 Field Programmable Gate Array (FPGA) IC 204 113664 10368 484-BBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | ORT42G5-1BMN484C-ND | 696-ORT42G5-1BMN484C | 209523-ORT42G5-1BMN484C | ORT42G5-1BMN484C | ORT42G5-1BMN484C | ORT42G5-1BMN484C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - ORT42G5-1BMN484C | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-FBGA (23x23) | Other; 484-BBGA | ||
| Pins | 484 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Logic Cells / Logic Blocks | 10368 | 10368 | 10368 | 10368 |